DS/EN IEC 62052-11

Electricity metering equipment – General requirements, tests and test conditions – Part 11: Metering equipment

active
Organization: DS
Publication Date: 6 April 2021
Status: active
Page Count: 130
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

IEC 62052-11:2020 (E) specifies requirements and associated tests, with their appropriate conditions for type testing of AC and DC electricity meters. This document details functional, mechanical, electrical and marking requirements, test methods, and test conditions, including immunity to external influences covering electromagnetic and climatic environments. This document applies to electricity metering equipment designed to: • measure and control electrical energy on electrical networks (mains) with voltage up to 1 000 V AC, or 1 500 V DC; • have all functional elements, including add-on modules, enclosed in, or forming a single meter case with exception of indicating displays; • operate with integrated displays (electromechanical or static meters); • operate with detached indicating displays, or without an indicating display (static meters only); • be installed in a specified matching sockets or racks; • optionally, provide additional functions other than those for measurement of electrical energy. Meters designed for operation with Low Power Instrument Transformers (LPITs as defined in the IEC 61869 series) may be tested for compliance with this document and the relevant IEC 62053 series documents only if such meters and their LPITs are tested together as directly connected meters. This document is also applicable to auxiliary input and output circuits, operation indicators, and test outputs of equipment for electrical energy measurement. This document also covers the common aspects of accuracy testing such as reference conditions, repeatability and measurement of uncertainty. This document does not apply to: • meters for which the voltage line-to-neutral derived from nominal voltages exceeds 1 000 V AC, or 1 500 V DC; • meters intended for connection with low power instrument transformers (LPITs as defined in the IEC 61869 series of standards) when tested without such transformers; • metering systems comprising multiple devices (except of LPI ...

Document History

June 7, 2022
Electricity metering equipment – General requirements, tests and test conditions – Part 11: Metering equipment
This part of IEC 62052 specifies requirements and associated tests, with their appropriate conditions for type testing of AC and DC electricity meters. This document details functional, mechanical,...
DS/EN IEC 62052-11
April 6, 2021
Electricity metering equipment – General requirements, tests and test conditions – Part 11: Metering equipment
IEC 62052-11:2020 (E) specifies requirements and associated tests, with their appropriate conditions for type testing of AC and DC electricity meters. This document details functional, mechanical,...
Electricity metering equipment – General requirements, tests and test conditions – Part 11: Metering equipment
This part of IEC 62052 specifies requirements and associated tests, with their appropriate conditions for type testing of a.c. and d.c. electricity meters. This part details functional, m e-...
Electricity metering equipment (a.c.) – General requirements, tests and test conditions – Part 11: Metering equipment
This part of IEC 62052 specifies requirements and associated tests, with their appropriate conditions for type testing of a.c. and d.c. electricity meters. This part details functional, m e-...
Electricity metering equipment – General requirements, tests and test conditions – Part 11: Metering equipment
This part of IEC 62052 specifies requirements and associated tests, with their appropriate conditions for type testing of AC and DC electricity meters. This document details functional, mechanical,...

References

Advertisement