DSF/ISO/DIS 15013
Plastics -- Extruded sheets of polypropylene (PP) -- Requirements and test methods
pending, Most Current
| Organization: | DS |
| Status: | pending |
| Page Count: | 15 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
This International Standard specifies the requirements and test methods for solid flat extruded sheets of polypropylene homopolymers (PP‑H) and polypropylene copolymers (PP‑B and PP‑R) without fillers or reinforcing materials. This International Standard also applies to PP sheet in rolled form. It applies only to thicknesses of 0,5 mm to 40 mm.
Document History
DSF/ISO/DIS 15013
Plastics -- Extruded sheets of polypropylene (PP) -- Requirements and test methods
This International Standard specifies the requirements and test methods for solid flat extruded sheets of polypropylene homopolymers (PP‑H) and polypropylene copolymers (PP‑B and PP‑R) without...