AENOR - UNE-EN 62271-200

High-voltage switchgear and controlgear -- Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV

inactive
Organization: AENOR
Publication Date: 1 June 2005
Status: inactive
Page Count: 92
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

October 7, 2015
High-voltage switchgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
December 26, 2012
High-voltage switchgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
UNE-EN 62271-200
June 1, 2005
High-voltage switchgear and controlgear -- Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.

References

Advertisement