NEN-EN-IEC 62769-3
Field Device Integration (FDI) - Deel 3: FDI Server
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2021 |
| Status: | inactive |
| Page Count: | 134 |
| ICS Code (Open systems interconnection (OSI)): | 35.100 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of IEC 62769 specifies the FDI Server. The overall FDI architecture is illustrated in Figure 1. The architectural components that are within the scope of this document have been highlighted in this figure.
Document History
May 1, 2023
Field Device Integration (FDI) - Part 3: Server
This part of IEC 62769 specifies the FDI®1 Server. The overall FDI® architecture is illustrated in Figure 1. The architectural components that are within the scope of this document have been...
NEN-EN-IEC 62769-3
April 1, 2021
Field Device Integration (FDI) - Deel 3: FDI Server
This part of IEC 62769 specifies the FDI Server. The overall FDI architecture is illustrated in Figure 1. The architectural components that are within the scope of this document have been highlighted...
August 1, 2015
Devices and integration in enterprise systems; Field Device Integration - Part 3: FDI Server
NEN-EN-IEC 62769-3 specifies the FDI Server. The overall FDI architecture is illustrated in Figure 1. The architectural components that are within the scope of this document have been highlighted in...