NEN-EN 14501

Blinds and shutters - Thermal and visual comfort - Performance characteristics and classification

inactive
Organization: NEN
Publication Date: 1 June 2018
Status: inactive
Page Count: 42
ICS Code (Doors and windows): 91.060.50
scope:

This document applies to the whole range of shutters, awnings and blinds defined in EN 12216, described as solar protection devices in this document.

It specifies the corresponding properties and classifications:

- relating to thermal comfort:

- the solar factor (total solar energy transmittance);

- the secondary heat transfer factor;

- the direct solar transmittance;

- relating to visual comfort:

- the darkening performance;

- the night privacy;

- the visual contact with the outside;

- the glare control;

- the daylight utilization;

- the rendering of colours.

NOTE For other purposes, more detailed methods using different parameters can be used.

Some of the characteristics (e.g. gtot) are not applicable when solar protection devices are not parallel to the glazing (e.g. folding-arm awnings).

This document is not applicable to the solar protection devices using fluorescent materials.

Document History

April 1, 2021
Blinds and shutters - Thermal and visual comfort - Performance characteristics and classification
This document applies to the whole range of shutters, awnings and blinds defined in EN 12216, described as solar protection devices in this document. It specifies the corresponding properties and...
NEN-EN 14501
June 1, 2018
Blinds and shutters - Thermal and visual comfort - Performance characteristics and classification
This document applies to the whole range of shutters, awnings and blinds defined in EN 12216, described as solar protection devices in this document. It specifies the corresponding properties and...
September 1, 2005
Blinds and shutters - Thermal and visual comfort - Performance characteristics and classification
This European Standard applies to the whole range of shutters, awnings and blinds defined in EN 12216, described as solar protection devices in this European Standard. It states the properties that...
August 1, 2002
Blinds and shutters - Thermal and visual comfort - Assessment of performances
This European Standard applies to the whole range of shutters, awnings and blinds defined in EN 12216, described as solar protection devices in this European Standard. It states the properties that...

References

Advertisement