ASTM International - ASTM A307-21

Standard Specification for Carbon Steel Bolts, Studs, and Threaded Rod 60?000 PSI Tensile Strength

active
Buy Now
Organization: ASTM International
Publication Date: 15 February 2021
Status: active
Page Count: 6
ICS Code (Bolts, screws, studs): 21.060.10
scope:

1.1 This specification2 covers the chemical and mechanical requirements of two grades of carbon steel bolts and studs in sizes 1/4 in. through 4 in. The fasteners are designated by "Grade" denoting tensile strength and intended use, as follows:

Grade Description
?
Grade A Bolts, studs, and threaded rod having a minimum tensile strength of 60 ksi and intended for general applications,
Grade B Bolts, studs, and threaded rod

A having a tensile strength of 60 to 100 ksi and intended for flanged joints in piping systems with cast iron flanges, and

Grade C Replaced by Specification F1554?Gr.36

1.2 This specification does not cover requirements for machine screws, thread cutting/forming screws, mechanical expansion anchors or similar externally threaded fasteners.

1.3 Suitable nuts are covered in Specification A563. Unless otherwise specified, the grade and style of nut for each grade of fastener, of all surface finishes, shall be as follows:

Fastener Grade and Size Nut Grade and Style

A

??????A

1/4 to 11/2 in.

????A, hex
??????A over 1

1/2 to 4 in.

????A, heavy hex
??????B,

1/4 to 4 in.

????A, heavy hex

1.4 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.

1.5 Supplementary Requirement S1 of an optional nature is provided, which describes additional restrictions to be applied when bolts are to be welded. It shall apply only when specified in the inquiry, order, and contract.

1.6 Terms used in this specification are defined in Terminology F1789 unless otherwise defined herein.

1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the chemical and mechanical requirements for three grades (Grades A, B, and C) of carbon steel bolts and studs in specified sizes. This specification does not cover the... View More

Document History

ASTM A307-21
February 15, 2021
Standard Specification for Carbon Steel Bolts, Studs, and Threaded Rod 60?000 PSI Tensile Strength
1.1 This specification2 covers the chemical and mechanical requirements of two grades of carbon steel bolts and studs in sizes 1/4 in. through 4 in. The fasteners are designated by "Grade" denoting...
October 1, 2014
Standard Specification for Carbon Steel Bolts, Studs, and Threaded Rod 60000 PSI Tensile Strength
1.1 This specification2 covers the chemical and mechanical requirements of two grades of carbon steel bolts and studs in sizes 1/4 in. through 4 in. The fasteners are designated by “Grade” denoting...
October 1, 2014
Standard Specification for Carbon Steel Bolts, Studs, and Threaded Rod 60 000 PSI Tensile Strength
1.1 This specification2 covers the chemical and mechanical requirements of two grades of carbon steel bolts and studs in sizes 1/4 in. through 4 in. The fasteners are designated by “Grade” denoting...
December 1, 2012
Standard Specification for Carbon Steel Bolts, Studs, and Threaded Rod 60 000 PSI Tensile Strength
1.1 This specification2 covers the chemical and mechanical requirements of two grades of carbon steel bolts and studs in sizes 1/4 in. through 4 in. The fasteners are designated by “Grade” denoting...
October 1, 2010
Standard Specification for Carbon Steel Bolts and Studs, 60 000 PSI Tensile Strength
This specification covers the chemical and mechanical requirements for three grades (Grades A, B, and C) of carbon steel bolts and studs in specified sizes. This specification does not cover the...
December 1, 2007
Standard Specification for Carbon Steel Bolts and Studs, 60 000 PSI Tensile Strength
1.1 This specification covers the chemical and mechanical requirements of three grades of carbon steel bolts and studs in sizes ¼ in. through 4 in. The fasteners are designated by “Grade” denoting...
August 1, 2007
Standard Specification for Carbon Steel Bolts and Studs, 60 000 PSI Tensile Strength
1.1 This specification covers the chemical and mechanical requirements of three grades of carbon steel bolts and studs in sizes 1/4 in. through 4 in. The fasteners are designated by "Grade" denoting...
June 15, 2007
Standard Specification for Carbon Steel Bolts and Studs, 60 000 PSI Tensile Strength
1.1 This specification covers the chemical and mechanical requirements of three grades of carbon steel bolts and studs in sizes 1/4 in. through 4 in. The fasteners are designated by "Grade" denoting...
August 1, 2004
Standard Specification for Carbon Steel Bolts and Studs, 60 000 PSI Tensile Strength
1.1 This specification covers the chemical and mechanical requirements of three grades of carbon steel bolts and studs in sizes 1/4 in. (6.35 mm) through 4 in. (104 mm). The fasteners are designated...
August 1, 2004
Standard Specification for Carbon Steel Bolts and Studs, 60 000 PSI Tensile Strength
1.1 This specification covers the chemical and mechanical requirements of three grades of carbon steel bolts and studs in sizes 1/4 in. (6.35 mm) through 4 in. (104 mm). The fasteners are designated...
October 1, 2003
Standard Specification for Carbon Steel Bolts and Studs, 60 000 PSI Tensile Strength
1.1 This specification covers the chemical and mechanical requirements of three grades of carbon steel bolts and studs in sizes 1/4 in. (6.35 mm) through 4 in. (104 mm). The fasteners are designated...
October 10, 2002
Standard Specification for Carbon Steel Bolts and Studs, 60 000 PSI Tensile Strength
1.1 This specification covers the chemical and mechanical requirements of three grades of carbon steel bolts and studs in sizes 1/4 in. (6.35 mm) through 4 in. (104 mm). The fasteners are designated...
May 10, 2000
Standard Specification for Carbon Steel Bolts and Studs, 60 000 PSI Tensile Strength
1.1 This specification covers the chemical and mechanical requirements of three grades of carbon steel bolts and studs in sizes 1/4 in. (6.35 mm) through 4 in. (104 mm). The fasteners are designated...
January 1, 1997
Standard Specification for Carbon Steel Bolts and Studs, 60 000 PSI Tensile Strangth
A description is not available for this item.
January 1, 1978
Standard Specification for Carbon Steel Externally Threaded Standard Fasteners
A description is not available for this item.
Advertisement