ASTM International - ASTM B617-98(2021)

Standard Specification for Coin Silver Electrical Contact Alloy

active
Buy Now
Organization: ASTM International
Publication Date: 1 April 2021
Status: active
Page Count: 3
ICS Code (Other non-ferrous metals and their alloys): 77.120.99
scope:

1.1 This specification covers 90 % silver-10 % copper alloy tubing, rod, wire, strip, and sheet material for electrical contacts.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety, health, and environmental practices, and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers silver-copper alloy tubing, rod, wire, strip, and sheet material for electrical contacts. The material shall be finished by cold working, heat treating, annealing,... View More

Document History

ASTM B617-98(2021)
April 1, 2021
Standard Specification for Coin Silver Electrical Contact Alloy
1.1 This specification covers 90 % silver-10 % copper alloy tubing, rod, wire, strip, and sheet material for electrical contacts. 1.2 The values stated in inch-pound units are to be regarded as...
May 1, 2016
Standard Specification for Coin Silver Electrical Contact Alloy
1.1 This specification covers 90 % silver-10 % copper alloy tubing, rod, wire, strip, and sheet material for electrical contacts. 1.2 The values stated in inch-pound units are to be regarded as...
May 1, 2010
Standard Specification for Coin Silver Electrical Contact Alloy
1.1 This specification covers 90 % silver-10 % copper alloy tubing, rod, wire, strip, and sheet material for electrical contacts. 1.2 The values stated in inch-pound units are to be regarded as...
May 1, 2004
Standard Specification for Coin Silver Electrical Contact Alloy
This specification covers silver-copper alloy tubing, rod, wire, strip, and sheet material for electrical contacts. The material shall be finished by cold working, heat treating, annealing, turning,...
September 23, 1999
Standard Specification for Coin Silver Electrical Contact Alloy
1.1 This specification covers 90% silver-10% copper alloy tubing, rod, wire, strip, and sheet material for electrical contacts.
Advertisement