ASTM International - ASTM E1380-90(2021)

Standard Specification for Color Coding of Laboratory Pipets with Multiple Graduations, 0.1 mL and Larger, But Excluding Disposable Prothrombin and Disposable Micropipets

active
Buy Now
Organization: ASTM International
Publication Date: 1 January 2021
Status: active
Page Count: 2
ICS Code (Colour coding): 01.070
ICS Code (Other standards related to laboratory medicine): 11.100.99
scope:

1.1 This specification provides a system for color coding disposable pipets (glass and plastic) with multiple graduations. The color will indicate capacity and subdivisions for identification purposes.

1.2 The intent of this specification is to ensure that when color coding is utilized, all manufacturers will be encouraged to use the same color for nominal value identification.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification establishes a color-coding system for indicating capacity and identifying subdivisions in disposable glass and plastic laboratory pipets with multiple graduations, but excluding... View More

Document History

ASTM E1380-90(2021)
January 1, 2021
Standard Specification for Color Coding of Laboratory Pipets with Multiple Graduations, 0.1 mL and Larger, But Excluding Disposable Prothrombin and Disposable Micropipets
1.1 This specification provides a system for color coding disposable pipets (glass and plastic) with multiple graduations. The color will indicate capacity and subdivisions for identification...
June 1, 2015
Standard Specification for Color Coding of Laboratory Pipets with Multiple Graduations, 0.1 mL and Larger, But Excluding Disposable Prothrombin and Disposable Micropipets
1.1 This specification provides a system for color coding disposable pipets (glass and plastic) with multiple graduations. The color will indicate capacity and subdivisions for identification...
September 1, 2010
Standard Specification for Color Coding of Laboratory Pipets with Multiple Graduations, 0.1 mL and Larger, But Excluding Disposable Prothrombin and Disposable Micropipets
1.1 This specification provides a system for color coding disposable pipets (glass and plastic) with multiple graduations. The color will indicate capacity and subdivisions for identification...
May 1, 2005
Standard Specification for Color Coding of Laboratory Pipets with Multiple Graduations, 0.1 mL and Larger, But Excluding Disposable Prothrombin and Disposable Micropipets
This specification establishes a color-coding system for indicating capacity and identifying subdivisions in disposable glass and plastic laboratory pipets with multiple graduations, but excluding...
December 10, 1999
Standard Specification for Color Coding of Laboratory Pipets with Multiple Graduations, 0.1 mL and Larger, But Excluding Disposable Prothrombin and Disposable Micropipets
1.1 This specification provides a system for color coding disposable pipets (glass and plastic) with multiple graduations. The color will indicate capacity and subdivisions for identification...
Advertisement