ASTM International - ASTM F1947
Standard Practice for Installation of Folded Poly (Vinyl Chloride) (PVC) Pipe into Existing Sewers and Conduits (Withdrawn 2019)
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 21 February 2019 |
| Status: | inactive |
| Page Count: | 1 |
Document History
August 1, 2021
Standard Practice for Installation of Folded Poly(Vinyl Chloride) (PVC) Pipe into Existing Sewers and Conduits
1.1 This practice describes the procedures for the rehabilitation of sewer lines and conduits with nominal diameters between 4 in. and 30 in. (100 mm and 750 mm) by the insertion of folded PVC pipe,...
March 1, 2021
Standard Practice for Installation of Folded Poly (Vinyl Chloride) (PVC) Pipe into Existing Sewers and Conduits
1.1 This practice describes the procedures for the rehabilitation of sewer lines and conduits (4 to 15 in. diameter) by the insertion of a folded PVC pipe, which is heated, pressurized, and expanded...
ASTM F1947
February 21, 2019
Standard Practice for Installation of Folded Poly (Vinyl Chloride) (PVC) Pipe into Existing Sewers and Conduits (Withdrawn 2019)
A description is not available for this item.
November 15, 2010
Standard Practice for Installation of Folded Poly (Vinyl Chloride) (PVC) Pipe into Existing Sewers and Conduits (Withdrawn 2019)
1.1 This practice describes the procedures for the rehabilitation of sewer lines and conduits (4 to 15 in. diameter) by the insertion of a folded PVC pipe, which is heated, pressurized, and expanded...
April 1, 2004
Standard Practice for Installation of Folded Poly (Vinyl Chloride) (PVC) Pipe into Existing Sewers and Conduits
1.1 This practice describes the procedures for the rehabilitation of sewer lines and conduits (4 to 15 in. diameter) by the insertion of a folded PVC pipe, which is heated, pressurized, and expanded...
December 10, 1998
Standard Practice for Installation of Folded Poly (Vinyl Chloride) (PVC) Pipe into Existing Sewers and Conduits
1.1 This practice describes the procedures for the rehabilitation of sewer lines and conduits (4 to 15 in. diameter) by the insertion of a folded PVC pipe, which is heated, pressurized, and expanded...