DS/EN 17334

Glued-in rods in glued structural timber products – Testing, requirements and bond shear strength classification

active, Most Current
Organization: DS
Publication Date: 29 March 2021
Status: active
Page Count: 44
ICS Code (Adhesives): 83.180
scope:

This document specifies test methods for the determination of the suitability of two component epoxy and two component polyurethane adhesives for glued-in steel rods in glued laminated timber (GLT) and glued solid timber (GST) according to EN 14080, cross laminated timber (CLT) according to EN 16351 and laminated veneer lumber (LVL) according to EN 14374. NOTE 1 - The English term "glued-in rods" has been chosen as the established term instead of "bonded-in rods". It specifies performance requirements and the determination of characteristic bond strength values for such adhesives for the prefabrication under factory or factory-like conditions of joints between load-bearing timber products and steel rods only. This document does not cover the performance of adhesives for on-site gluing (except for factory-like conditions). NOTE 2 - Factory like conditions provide shelter from direct weathering and dirt, prevent undue movement of the joints during curing of the adhesive and provide temperature and relative humidity conditions and control as in factory production environment. This document also covers glued-in rods in surface treated wood. It does not cover glued-in rods in modified and stabilized wood with considerably reduced swelling and shrinkage properties, e.g. acetylated wood, heat treated wood, polymer impregnated wood and preservative treated wood. The joints are intended for load-bearing timber structures in service classes 1 and 2 according to EN 1995-1-1 which are loaded predominantly static or quasi static according to EN 1990 and EN 1991-1-1. The joints are intended for load-bearing timber structures which are not subjected to a prolonged exposure to temperatures over 60 °C. A design procedure for glued-in rods in glued structural timber products is given in the informative Annex A. NOTE 3 - Several provisions of this document can apply to in situ repair and upgrading of existing timber structures including (cracked/fissured) solid wood beams. For adhesives for glued-in rods used in on-site repair or applications with solid timber additional provisions apply, e.g. related to rheology and site temperature conditions. Such provisions are not part of this document.

Document History

DS/EN 17334
March 29, 2021
Glued-in rods in glued structural timber products – Testing, requirements and bond shear strength classification
This document specifies test methods for the determination of the suitability of two component epoxy and two component polyurethane adhesives for glued-in steel rods in glued laminated timber (GLT)...
Advertisement