DS/ISO/IEC 24775-8

Information technology – Storage management – Part 8: Media libraries

active, Most Current
Organization: DS
Publication Date: 12 April 2021
Status: active
Page Count: 76
ICS Code (Interface and interconnection equipment): 35.200
scope:

This version of the specification models various details of the following objects of the media library for monitoring. Library Drives Changer Devices Slots IO Slots SCSI Interfaces and SCSI and FC Target Ports Physical Tapes Physical Package Magazines In general, a CIM client can monitor the health and status of the above objects as well as get alert, status change and lifecycle CIM indications. In addition, a client can control the movement of media in a library using this specification.

Document History

DS/ISO/IEC 24775-8
April 12, 2021
Information technology – Storage management – Part 8: Media libraries
This version of the specification models various details of the following objects of the media library for monitoring. Library Drives Changer Devices Slots IO Slots SCSI Interfaces and SCSI and FC...
December 11, 2014
Information technology – Storage management – Part 8: Media Libraries
This part of ISO/IEC 24775 models various details of the following objects of the media library for monitoring. • Library • Drives • Changer Devices • Slots • IO Slots • SCSI Interfaces and SCSI and...
Advertisement