DSF/PREN ISO 11610

Protective clothing – Vocabulary (ISO/DIS 11610:2021)

inactive
Organization: DS
Status: inactive
Page Count: 163
ICS Code (Protective clothing): 13.340.10
ICS Code (Environment. Health protection. Safety (Vocabularies)): 01.040.13
scope:

This document contains a list of terms which are frequently used in the standardisation of protective clothing and protective equipment worn on the body, including hand and arm protection and lifejackets, and definitions of these terms. The definitions are intended to support an unambiguous use of the terms listed. This document is intended to serve as a reference document for the Working Groups of CEN/TC 162 and ISO/TC 94/SC 13 to ascertain what definitions already exist and may be used for setting up new standards and to provide guidance in the elaboration of new definitions.

Document History

May 30, 2023
Protective clothing – Vocabulary (ISO 11610:2023)
This document contains a list of terms which are frequently used in the standardization of protective clothing (5.1.4) and protective equipment worn on the body, including hand and arm protection and...
DSF/PREN ISO 11610
Protective clothing – Vocabulary (ISO/DIS 11610:2021)
This document contains a list of terms which are frequently used in the standardisation of protective clothing and protective equipment worn on the body, including hand and arm protection and...
Protective clothing – Vocabulary (ISO/FDIS 11610:2023)
This document contains a list of terms which are frequently used in the standardisation of protective clothing and protective equipment worn on the body, including hand and arm protection and...
Advertisement