DS/EN IEC 61800-2
Adjustable speed electrical power drive systems – Part 2: General requirements – Rating specifications for adjustable speed AC power drive systems
| Organization: | DS |
| Publication Date: | 12 April 2021 |
| Status: | active |
| Page Count: | 128 |
| ICS Code (Motors): | 29.160.30 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
scope:
IEC 61800-2:2015 applies to adjustable speed electric a.c. power drive systems, which include semiconductor power conversion and the means for their control, protection, monitoring, measurement and the a.c. motors. It applies to adjustable speed electric power drive systems intended to feed a.c. motors from a BDM connected to line-to-line voltages up to and including 1 kV a.c. 50 Hz or 60 Hz and/or voltages up to and including 1,5 kV d.c. input side. NOTE 1 - Adjustable speed electric a.c. power drive systems intended to feed a.c. motors, and with rated converter input voltages above 1 000 V a.c. are covered by IEC 61800-4. NOTE 2 - Adjustable speed electric d.c. power drive systems intended to feed d.c. motors are covered by IEC 61800-1. NOTE 3 - For adjustable speed electric a.c. power drive systems having series-connected electronic power converter sections, the line-to-line voltage is the sum of the series connected input voltages. Traction applications and electric vehicles are excluded from the scope of this standard. IEC 61800-2:2015 is intended to define the following aspects of an a.c. power drive system (PDS): - principal parts of the PDS; - ratings and performance; - specifications for the environment in which the PDS is intended to be installed and operated; - other specifications which might be applicable when specifying a complete PDS. This standard provides minimum requirements, which may be used for the development of a specification between customer and manufacturer. This edition includes the following significant technical changes with respect to the previous edition. a) Clause 1 (Scope) has been updated, b) Clause 2 (Normative references) has been updated, c) Clause 3 (Definitions) has been updated including fundamental definitions to be used across the IEC 61800 series of standards, d) Clause 4 has been updated with respect to: 1) description of the basic topology for BDM/CDM/PDS (4.2); 2) ratings and performance (4.3 and 4.4); 3) ...
Document History