DS/EN ISO 6410-3
Technical drawings – Screw threads and threaded parts – Part 3: Simplified representation (ISO 6410-3:2021)
active, Most Current
| Organization: | DS |
| Publication Date: | 12 April 2021 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Mechanical engineering drawings): | 01.100.20 |
| ICS Code (Screw threads in general): | 21.040.01 |
scope:
This document establishes rules for the simplified representation of threaded parts, with the exception of screw thread inserts, which are covered in ISO 6410-2. This representation is applicable when it is not necessary to show the exact shape and details of the parts (see ISO 6410-1), for example in assembly drawings.
Document History
DS/EN ISO 6410-3
April 12, 2021
Technical drawings – Screw threads and threaded parts – Part 3: Simplified representation (ISO 6410-3:2021)
This document establishes rules for the simplified representation of threaded parts, with the exception of screw thread inserts, which are covered in ISO 6410-2. This representation is applicable...
July 3, 1996
Technical drawings – Screw threads and threaded parts – Part 3: Simplified representation
This part of ISO 6410 establishes rules for the simplified representation of threaded parts, with the exception of screw thread inserts, which are covered in ISO 6410-2.
Technical drawings – Screw threads and threaded parts – Part 3: Simplified representation (ISO/DIS 6410-3:2020)
This document establishes rules for the simplified representation of threaded parts, with the exception of screw thread inserts, which are covered in ISO 6410-2. This representation is applicable...