DS/CEN ISO/TS 21362

Nanotechnologies – Analysis of nano-objects using asymmetrical-flow and centrifugal field-flow fractionation (ISO/TS 21362:2018)

active, Most Current
Organization: DS
Publication Date: 12 April 2021
Status: active
Page Count: 54
ICS Code (Nanotechnologies): 07.120
scope:

This document identifies parameters and conditions, as part of an integrated measurement system, necessary to develop and validate methods for the application of asymmetrical-flow and centrifugal field-flow fractionation to the analysis of nano-objects and their aggregates and agglomerates dispersed in aqueous media. In addition to constituent fractionation, analysis can include size, size distribution, concentration and material identification using one or more suitable detectors. General guidelines and procedures are provided for application, and minimal reporting requirements necessary to reproduce a method and to convey critical aspects are specified.

Document History

DS/CEN ISO/TS 21362
April 12, 2021
Nanotechnologies – Analysis of nano-objects using asymmetrical-flow and centrifugal field-flow fractionation (ISO/TS 21362:2018)
This document identifies parameters and conditions, as part of an integrated measurement system, necessary to develop and validate methods for the application of asymmetrical-flow and centrifugal...
Nanotechnologies – Analysis of nano-objects using asymmetrical-flow and centrifugal field-flow fractionation (ISO/TS 21362:2018)
This document identifies parameters and conditions, as part of an integrated measurement system, necessary to develop and validate methods for the application of asymmetrical-flow and centrifugal...
Advertisement