NEN-EN-ISO 7840
Small craft - Fire-resistant fuel hoses
| Organization: | NEN |
| Publication Date: | 1 October 2018 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Small craft): | 47.080 |
scope:
This International Standard specifies general requirements and physical tests for fire-resistant hoses for conveying petrol or petrol blended with ethanol and diesel fuel or diesel fuel blended with FAME, designed for a working pressure not exceeding 0,34 MPa for hoses with nominal bore up to and including 10 mm and 0,25 MPa for hoses up to 63 mm inner diameter in craft of hull length up to 24 m.
It applies to hoses for small craft with permanently installed fuel systems. It does not apply to hoses entirely within the splash well at the stern of the craft connected directly to an outboard engine.
Specifications for non-fire-resistant fuel hoses are given in ISO 8469[1]. Specifications for permanently installed fuel systems are given in ISO 10088.
Document History