NEN-EN-IEC 62053-24/A1/C1
Electricity metering equipment (a.c.) - Particular requirements - Part 24: Static meters for reactive energy at fundamental frequency (classes 0,5 S, 1 S and 1)
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2018 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Electricity supply systems): | 91.140.50 |
Document History
August 1, 2021
Electricity metering equipment - Particular requirements - Part 24: Static meters for fundamental component reactive energy (classes 0,5S, 1S, 1, 2 and 3)
A description is not available for this item.
April 1, 2021
Electricity metering equipment - Particular requirements - Part 24: Static meters for fundamental component reactive energy (classes 0,5S, 1S, 1, 2 and 3)
This part of IEC 62053 applies only to static var-hour meters of accuracy classes 0,5 S, 1 S, 1, 2 and 3 for the measurement of alternating current electrical reactive energy in 50 Hz or 60 Hz...
NEN-EN-IEC 62053-24/A1/C1
May 1, 2018
Electricity metering equipment (a.c.) - Particular requirements - Part 24: Static meters for reactive energy at fundamental frequency (classes 0,5 S, 1 S and 1)
A description is not available for this item.
April 1, 2017
Electricity metering equipment (a.c.) - Particular requirements - Part 24: Static meters for reactive energy at fundamental frequency (classes 0,5 S, 1 S and 1)
A description is not available for this item.
February 1, 2015
Electricity metering equipment (a.c.) - Particular requirements - Part 24: Static meters for reactive energy at fundamental frequency (classes 0,5 S, 1 S and 1)
NEN-EN-IEC 62053-24 applies only to newly manufactured transformer operated static varhour meters of accuracy classes 0,5 S, and 1 S as well as direct connected static var-hour meters of accuracy...