CENELEC - EN IEC 61010-2-034

Safety requirements for electrical equipment for measurement, control, and laboratory use - Part 2-034: Particular requirements for measurement equipment for insulation resistance and test equipment for electric strength

active, Most Current
Organization: CENELEC
Publication Date: 1 March 2020
Status: active
Page Count: 56
ICS Code (Electrical and electronic testing): 19.080
ICS Code (Chemical laboratories. Laboratory equipment): 71.040.10
scope:

Equipment included in scope

This group safety publication is primarily intended to be used as a product safety standard for the products mentioned in the scope, but shall also be used by technical committees in the preparation of their publications for products similar to those mentioned in the scope of this standard, in accordance with the principles laid down in IEC Guide 104 and lSO/lEC Guide 51.

This part of IEC 61010 specifies safety requirements for measurement equipment for insulation resistance and test equipment for electric strength with an output voltage exceeding 50 V a.c. or 120 V d.c.

This document also applies to combined measuring equipment which has an insulation resistance measurement function or an electric strength test measurement function.

Equipment excluded from scope

Add the following new items to the list:

aa) IEC 61557-8 (Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - - Part 8: Insulation monitoring devices for IT systems);

bb) IEC 61557-9 (Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 9: Equipment for insulation fault location in IT systems).

Document History

EN IEC 61010-2-034
March 1, 2020
Safety requirements for electrical equipment for measurement, control, and laboratory use - Part 2-034: Particular requirements for measurement equipment for insulation resistance and test equipment for electric strength
Equipment included in scope This group safety publication is primarily intended to be used as a product safety standard for the products mentioned in the scope, but shall also be used by technical...

References

Advertisement