SNV - SN EN 15004-2
Fixed firefighting systems - Gas extinguishing systems - Part 2: Physical properties and system design of gas extinguishing systems for FK-5-1-12 extinguishant
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 February 2021 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
This document specifies requirements for gaseous fire-extinguishing systems, with respect to FK-5-1-12 extinguishant. It includes details of physical properties, specification, usage and safety aspects. This document covers only systems operating at nominal pressures of 25 bar, 34,5 bar, 42 bar and 50 bar with nitrogen propellant. This does not preclude the use of other systems.
Document History
SN EN 15004-2
February 1, 2021
Fixed firefighting systems - Gas extinguishing systems - Part 2: Physical properties and system design of gas extinguishing systems for FK-5-1-12 extinguishant
This document specifies requirements for gaseous fire-extinguishing systems, with respect to FK-5-1-12 extinguishant. It includes details of physical properties, specification, usage and safety...
September 1, 2008
Fixed firefighting systems - Gas extinguishing systems - Part 2: Physical properties and system design of gas extinguishing systems for FK-5-1-12 extinguishant
A description is not available for this item.