SNV - SN EN ISO 5079
Textile fibres - Determination of breaking force and elongation at break of individual fibres
| Organization: | SNV |
| Publication Date: | 1 February 2021 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Textile fibres in general): | 59.060.01 |
scope:
This document specifies the method and conditions of test for the determination of the breaking force and elongation at break of individual fibres in the conditioned or wet state.
The determination of these fibre properties, when carried out on different kinds of testing equipment, will not generally give identical results. To avoid such differences, this document is restricted to the use of constant-rate-of-ext
It is applicable to all fibres, including crimped fibres, provided that the length of fibre available enables the gauge length specified in this document.
NOTE For natural fibres (especially wool and cotton), the breaking test most commonly performed is that of bundles of fibres (see ISO 3060 and IWTO 32‑82).
Document History