SNV - SN EN 6057

Aerospace series - Rod-end with bearing EN 4265 in corrosion resisting steel, internal threaded shank - Dimensions and loads, Inch series

active, Most Current
Organization: SNV
Publication Date: 1 February 2021
Status: active
Page Count: 17
ICS Code (Components for aerospace construction): 49.035
scope:

This European standard specifies the characteristics of adjustable rod-ends consisting of: - a spherical plain bearing, metal to metal, in corrosion resisting steel, wide series (EN 4265) - a rod end with internal threaded shank They are intended for use in fixed or moving parts of the aircraft structure and their control mechanisms

Document History

SN EN 6057
February 1, 2021
Aerospace series - Rod-end with bearing EN 4265 in corrosion resisting steel, internal threaded shank - Dimensions and loads, Inch series
This European standard specifies the characteristics of adjustable rod-ends consisting of: - a spherical plain bearing, metal to metal, in corrosion resisting steel, wide series (EN 4265) - a rod end...

References

Advertisement