ASTM International - ASTM F44-16

Standard Specification for Metallized Surfaces on Ceramic

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2016
Status: inactive
Page Count: 4
ICS Code (Metallic coatings): 25.220.40
scope:

1.1 This specification covers requirements for powdered refractory metal coatings produced with or without additives. These coatings are applied to ceramic bodies in order to join ceramic bodies to metals or to other metallized ceramics by means of brazing or soldering. Included in this specification are requirements for a secondary metallic layer which is usually applied over the refractory metal layer.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers requirements for powdered refractory metal coatings produced with or without additives. These coatings are applied to ceramic bodies in order to join ceramic bodies to... View More

Document History

April 1, 2021
Standard Specification for Metallized Surfaces on Ceramic (Withdrawn 2023)
1.1 This specification covers requirements for powdered refractory metal coatings produced with or without additives. These coatings are applied to ceramic bodies to join ceramic bodies to metals or...
ASTM F44-16
May 1, 2016
Standard Specification for Metallized Surfaces on Ceramic
This specification covers requirements for powdered refractory metal coatings produced with or without additives. These coatings are applied to ceramic bodies in order to join ceramic bodies to...
June 1, 2011
Standard Specification for Metallized Surfaces on Ceramic
This specification covers requirements for powdered refractory metal coatings produced with or without additives. These coatings are applied to ceramic bodies in order to join ceramic bodies to...
January 1, 2006
Standard Specification for Metallized Surfaces on Ceramic
This specification covers requirements for powdered refractory metal coatings produced with or without additives. These coatings are applied to ceramic bodies in order to join ceramic bodies to...
January 1, 2000
Standard Specification for Metallized Surfaces on Ceramic
1.1 This specification covers requirements for powdered refractory metal coatings produced with or without additives. These coatings are applied to ceramic bodies in order to join ceramic bodies to...
Advertisement