DSF/ISO/DIS 24045

Ships and marine technology –Adjustable roller-type chain stopper

pending, Most Current
Organization: DS
Status: pending
Page Count: 20
ICS Code (Deck equipment and installations): 47.020.50
scope:

This document specifies the requirements for the design, strength, safety, function, operation, type, material, acceptance and marking of adjustable roller-type chain stoppers used with windlasses or anchor capstans. It is applicable to the design, manufacture and acceptance of adjustable roller-type chain stoppers used with windlasses or anchor capstans of ISO 1704 Grade 3 anchor chain.

Document History

DSF/ISO/DIS 24045
Ships and marine technology –Adjustable roller-type chain stopper
This document specifies the requirements for the design, strength, safety, function, operation, type, material, acceptance and marking of adjustable roller-type chain stoppers used with windlasses or...
Advertisement