DS/ISO 13319-1
Determination of particle size distribution – Electrical sensing zone method – Part 1: Aperture/orifice tube method
| Organization: | DS |
| Publication Date: | 22 March 2021 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Particle size analysis. Sieving): | 19.120 |
scope:
This document specifies the measurement of the size distribution of particles dispersed in an electrolyte solution using the electrical sensing zone method. This can include biologics such as cells, but also industrial particles such as carbon, cement, ceramic powders, metal powders, pigments and polymer powders. The method measures pulse heights and their relationship to particle volumes or diameters, and is applicable over the range (implementation dependant) from approximately 0,5 μm tο above 1 mm. This document does not address the specific requirements of the measurement of specific materials.
Document History