DS/ISO 22074-3

Railway infrastructure – Rail fastening systems – Part 3: Proof load test method for pull-out resistance

active, Most Current
Organization: DS
Publication Date: 22 March 2021
Status: active
Page Count: 12
ICS Code (Rails and railway components): 45.080
scope:

This document specifies a test procedure to confirm that the force necessary to pull the anchorage of a rail fastening assembly out of the sleeper or other supporting element is greater than a prescribed value (i.e. it is a "proof load" test). This test is for components of the fastening system which are: a) cast into concrete during the manufacture of sleepers or other supporting elements; b) glued into the cast or drilled holes in concrete; or c) screwed or otherwise attached to wood, polymeric composite or steel sleepers or other supporting elements. This test is not applicable to embedded rails.

Document History

DS/ISO 22074-3
March 22, 2021
Railway infrastructure – Rail fastening systems – Part 3: Proof load test method for pull-out resistance
This document specifies a test procedure to confirm that the force necessary to pull the anchorage of a rail fastening assembly out of the sleeper or other supporting element is greater than a...
Railway infrastructure -- Rail fastening systems -- Part 3: Proof load test method for pull-out resistance
This document specifies a test procedure to confirm that the force necessary to pull the anchorage of a rail fastening assembly out of the sleeper or other supporting element is greater than a...
Advertisement