DSF/PREN ISO 19634
Fine ceramics (advanced ceramics, advanced technical ceramics) – Ceramic composites – Notations and symbols (ISO 19634:2017)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This document defines the symbols to be used to represent physical, mechanical and thermal characteristics, as determined by methods described in relevant ISO publications, for ceramic matrix composites. It is aimed at avoiding confusion in reporting measurements and characteristics of products. Where possible, the definitions are in accordance with the relevant parts of ISO 80000. In addition, the symbols used in undertaking measurements of these characteristics are also defined.
Document History