DSF/ISO/DIS 8528-10
Reciprocating internal combustion engine driven current generating sets – Part 10: Measurement of airborne noise by the enveloping surface method
| Organization: | DS |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Generating sets): | 29.160.40 |
| ICS Code (Internal combustion engines): | 27.020 |
| ICS Code (Noise emitted by machines and equipment): | 17.140.20 |
scope:
This part of ISO 8528 defines measurement methods for the determination of airborne noise emitted by reciprocating internal combustion engine driven generating sets in such a way that the total of relevant noise emissions, e.g. exhaust and cooling system noise, together with all other sources of engine noise, are evaluated on a similar basis to yield comparable results. This part of ISO 8528 applies to RIC engine driven AC generating sets for fixed and mobile applications with rigid or flexible mountings. It is applicable for land and marine use, excluding generating sets used on aircraft or to propel land vehicles and locomotives.
Document History