DSF/PREN ISO 20323
Fine ceramics (advanced ceramics, advanced technical ceramics) – Mechanical properties of ceramic composites at ambient temperature in air atmospheric pressure – Determination of tensile properties of tubes (ISO 20323:2018)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This document specifies the conditions for the determination of tensile properties of ceramic matrix composite tubes with continuous fiber-reinforcement at ambient temperature in air atmospheric pressure. This document is specific to the tubular geometries since fiber architecture and specimen geometry factors are distinctly different in composite tubes, as compared to flat specimens. This document provides information on the uniaxial tensile properties and tensile stress-strain response such as tensile strength and strain, tensile elastic modulus and Poisson's ratio. The information may be used for material development, control of manufacturing (quality insurance), material comparison, characterization, reliability and design data generation for tubular components. This document addresses, but is not restricted to, various suggested test piece fabrication methods. It applies primarily to ceramic and/or glass matrix composite tubes with a continuous fibrous-reinforcemen
Document History