DS/EN ISO 52127-1
Energy performance of buildings – Building management system – Part 1: Module M10-12 (ISO 52127-1: 2021)
| Organization: | DS |
| Publication Date: | 22 February 2021 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
scope:
This European Standard specifies operational activities, overall alarming, fault detection and diagnostics, reporting, monitoring, energy management functions, functional interlocks and optimizations to set and maintain energy performance of buildings. Table 1 shows the relative position of this standard within the set of EPB standards in the context of the modular structure as set out in prEN ISO 52000 1:2015. NOTE 1 - In FprCEN ISO/TR 52000 2:2014 the same table can be found, with, for each module, the numbers of the relevant EPB standards and accompanying Technical Reports that are published or in preparation. NOTE 2 - The modules represent EPB standards, although one EPB standard may cover more than one module and one module may be covered by more than one EPB standard, for instance a simplified and a detailed method respectively. Table 1 - Position of this standard (in casu M10-12), within the modular structure of the set of EPB standards ...
Document History