DSF/PREN 1993-1-8

Eurocode 3: Design of steel structures – Part 1-8: Design of joints

pending
Organization: DS
Status: pending
Page Count: 198
ICS Code (Technical aspects): 91.010.30
ICS Code (Steel structures): 91.080.13
scope:

1.1 Scope of EN 1993 1 8 (1) This document gives design methods for the design of joints subject to predominantly static loading using all steel grades from S235 up to and including S700 unless otherwise stated in individual clauses. 1.2 Assumptions (1) The assumptions of EN 1990 and EN 1993-1-1 apply to this document. (2) The design methods given in this part of EN 1993 are applicable when the quality of construction is as specified in EN 1090 2 or EN 1090 4, and that the construction materials and products used are those specified in the relevant parts of EN 1993, or in the relevant material and product specifications.

Document History

September 23, 2019
National Annex to Eurocode 3: Design of steel structures – Part 1-8: Joints
This National Annex lays down the conditions for the implementation of the Eurocode.
September 16, 2009
Eurocode 3: Design of steel structures - Part 1-8: Design of joints
This part of EN 1993 gives design methods for the design of joints subject to predominantly static loading using steel grades S235, S275, S355 and S460.
November 14, 2007
National Annex to Eurocode 3: Design of steel structures – Part 1-8: Joints
This National Annex lays down the conditions for the implementation of the Eurocode.
November 14, 2007
National Annex to Eurocode 3: Design of steel structures – Part 1-8: Joints
This National Annex lays down the conditions for the implementation of the Eurocode.
August 21, 2007
Eurocode 3: Design of steel structures – Part 1-8: Design of joints
This part of EN 1993 gives design methods for the design of joints subject to predominantly static loading using steel grades S235, S275, S355 and S460.
January 12, 2006
Eurocode 3: Design of steel structues - Part 1-8: Design of joints
This part of EN 1993 gives design methods for the design of joints subject to predominantly static loading using steel grades S235, S275, S355 and S460.
August 17, 2005
Eurocode 3: Design of steel structues - Part 1-8: Design of joints
This part of EN 1993 gives design methods for the design of joints subject to predominantly static loading using steel grades S235, S275, S355 and S460.
DSF/PREN 1993-1-8
Eurocode 3: Design of steel structures – Part 1-8: Design of joints
1.1 Scope of EN 1993 1 8 (1) This document gives design methods for the design of joints subject to predominantly static loading using all steel grades from S235 up to and including S700 unless...
National Annex to Eurocode 3: Design of steel structures – Part 1-8: Joints
This National Annex lays down the conditions for the implementation of the Eurocode.
National Annex to Eurocode 3: Design of steel structures - Part 1-8: Joints
This National Annex lays down the conditions for the implementation of the Eurocode.
Advertisement