DS/ISO 22848

Corrosion of metals and alloys – Test method for measuring the stress corrosion crack growth rate of steels and alloys under static-load conditions in high-temperature water

active, Most Current
Organization: DS
Publication Date: 22 February 2021
Status: active
Page Count: 32
ICS Code (Corrosion of metals): 77.060
scope:

This document specifies a test method for determining the stress corrosion crack (SCC) growth rate of steels and alloys under static-load conditions in high-temperature water, such as the simulated water environment of light water reactors. The crack length of the specimen is monitored by a potential drop method (PDM) during the test in an autoclave. The test method is applicable to stainless steels, nickel base alloys, low alloy steels, carbon steels and other alloys.

Document History

DS/ISO 22848
February 22, 2021
Corrosion of metals and alloys – Test method for measuring the stress corrosion crack growth rate of steels and alloys under static-load conditions in high-temperature water
This document specifies a test method for determining the stress corrosion crack (SCC) growth rate of steels and alloys under static-load conditions in high-temperature water, such as the simulated...
Advertisement