DSF/PREN ISO 22127

Dosimetry with radiophotoluminescent glass dosimeters for dosimetry audit in MV X-ray radiotherapy (ISO 22127:2019)

pending, Most Current
Organization: DS
Status: pending
Page Count: 26
ICS Code (Radiation protection): 13.280
scope:

This document specifies the dose assessment method when an RPLD is used for dosimetry audit in external high-energy X-ray beam radiotherapy. The dosimetry for electron beams and X-ray beams of stereotactic radiotherapy, gamma-ray of brachytherapy is not included in this version. This document addresses RPLD handling, measurement method, conversion of measured value to dose, necessary correction coefficient, and the performance requirements for RPLD systems, including the reader.

Document History

DSF/PREN ISO 22127
Dosimetry with radiophotoluminescent glass dosimeters for dosimetry audit in MV X-ray radiotherapy (ISO 22127:2019)
This document specifies the dose assessment method when an RPLD is used for dosimetry audit in external high-energy X-ray beam radiotherapy. The dosimetry for electron beams and X-ray beams of...
Advertisement