CEI - EN IEC 60317-17

Specifications for particular types of winding wires Part 17: Polyvinyl acetal enamelled rectangular copper wire, class 105

active, Most Current
Organization: CEI
Publication Date: 1 March 2021
Status: active
Page Count: 20
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wires of class 105 with a sole coating based on polyvinyl acetal resin, which can be modified provided it retains the chemical identity of the original resin and meets all specified wire requirements.

NOTE 1 A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics.

NOTE 2 Polyvinyl acetate is a general name for a family of thermoplastic vinyl resins produced by the condensation of polyvinyl alcohol with an aldehyde. Examples are polyvinyl acetal, polyvinyl formal and polyvinyl butyral.

The range of nominal conductor dimensions covered by this document is:

- width: min. 2,0 mm max. 31,5 mm;

- thickness: min. 0,80 mm max. 10,00 mm.

Wires of grade 1 and grade 2 are included in this specification and apply to the complete range of conductors.

The specified combinations of width and thickness as well as the specified ratio of width/thickness are given in IEC 60317-0-2.

Document History

EN IEC 60317-17
March 1, 2021
Specifications for particular types of winding wires Part 17: Polyvinyl acetal enamelled rectangular copper wire, class 105
This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wires of class 105 with a sole coating based on polyvinyl acetal resin, which can be modified provided it...
May 1, 2011
Specifications for particular types of winding wires - Part 17: Polyvinyl acetal enamelled rectangular copper wire, class 105
La presente Norma specifica le prescrizioni per i fili per avvolgimento di sezione rettangolare in rame smaltato di classe 105, provvisti di un solo rivestimento a base di resina acetale di...
June 1, 2005
Specifications for particular types of winding wires - Part 17: Polyvinyl acetal enamelled rectangular copper wire, class 105
La presente Variante alla Norma EN 60317-17 modifica alcuni paragrafi della medesima, in particolare, tra gli altri, l'introduzione ed il campo di applicazione. La presente Norma é annullata e...
August 1, 2000
Specifications for particular types of winding wires - Part 17: Polyvinyl acetal enamelled rectangular copper wire, class 105
La presente Norma specifica le prescrizioni per i fili per avvolgimenti di sezione rettangolare in rame smaltato di classe 105, provvisti di un solo rivestimento a base di resina acetale di...
June 1, 1997
Specifiche per tipi particolari di fili per avvolgimento - Parte 17: Fili di sezione rettangolare in rame smaltato con acetale di polivinile, classe 105
La presente Norma specifica le prescrizioni per i fili per avvolgimenti di sezione rettangolare in rame smaltato di classe 105, provvisti di un solo rivestimento a base di resina acetale di...
September 1, 1993
Specifiche per tipi particolari di fili per avvolgimento. - Parte 17: Fili di sezione rettangolare in rame smaltato con acetale di polivinile, classe 105
Versione italiana della Norma CENELEC EN 60317-17, identica alla Pubblicazione IEC 60317-17 (1990), la Norma specifica le prescrizioni per i fili per avvolgimenti di sezione rettangolare in rame...

References

Advertisement