CEI - EN IEC 60317-25
Specifications for particular types of winding wires Part 25: Polyester or polyesterimide overcoated with polyamideimide enamelled round aluminium wire, class 200
| Organization: | CEI |
| Publication Date: | 1 March 2021 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60317 specifies the requirements of enamelled round aluminium winding wires of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which can be modified provided it retains the chemical identity of the original resin and meets all specified wire requirements. The superimposed coating is based on polyamide-imide resin.
NOTE A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics.
The range of nominal conductor diameters covered by this document is:
- Grade 1: 0,250 mm up to and including 3,150 mm;
- Grade 2: 0,250 mm up to and including 5,000 mm.
The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-3:2008 and IEC 60317-0-3:2008/AMD1:
Document History