CEI - EN IEC 60317-0-2

Specifications for particular types of winding wires Part 0-2: General requirements - Enamelled rectangular copper wire

active, Most Current
Organization: CEI
Publication Date: 1 March 2021
Status: active
Page Count: 36
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the general requirements of enamelled rectangular copper winding wires.

The range of nominal conductor dimensions is given in 4.1 and the relevant specification sheet.

Document History

EN IEC 60317-0-2
March 1, 2021
Specifications for particular types of winding wires Part 0-2: General requirements - Enamelled rectangular copper wire
This part of IEC 60317 specifies the general requirements of enamelled rectangular copper winding wires. The range of nominal conductor dimensions is given in 4.1 and the relevant specification...
June 1, 2014
Specifications for particular types of winding wires Part 0-2: General requirements - Enamelled rectangular copper wire
This part of IEC 60317 specifies the general requirements of enamelled rectangular copper winding wires. The range of nominal conductor dimensions is given in the relevant specification sheet.
July 1, 2005
Specifications for particular types of winding wires - Part 0-2: General requirements - Enamelled rectangular copper wire
Il presente documento costituisce variante della Norma CEI EN 60317-0-2 la quale specifica le prescrizioni generali relative ai fili per avvolgimento di sezione rettangolare in rame smaltato. Le...
July 1, 2000
Specifications for particular types of winding wires - Part 0: General requirements - Section 2: Enamelled rectangular copper wire
La presente Norma specifica le prescrizioni generali per i fili per avvolgimenti di sezione rettangolare in rame smaltato.
June 1, 1999
Specifiche per tipi particolari di fili per avvolgimento - Parte 0: Prescrizioni generali - Sezione 2: Fili di sezione rettangolare in rame smaltato
La presente Norma specifica le prescrizioni generali per i fili per avvolgimenti di sezione rettangolare in rame smaltato. La gamma dei diametri nominali del conduttore è indicata nei relativi fogli...

References

Advertisement