ISO - 20684-1

Intelligent transport systems — Roadside modules SNMP data interface — Part 1: Overview

active, Most Current
Organization: ISO
Publication Date: 1 April 2021
Status: active
Page Count: 28
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

Field devices are a key component in intelligent transport systems (ITS). Field devices include traffic signals, message signs, weather stations, traffic sensors, roadside equipment for connected ITS (C-ITS) environments, etc.

The ISO 20684 series defines data that can be used when field devices need to exchange information with other external entities (called "managers" in this document, even if they are other field devices). Field devices can be quite complex, necessitating the standardization of many data concepts for exchange. As such, the ISO 20684 series is divided into several individual parts. This document (Part 1) introduces the ISO 20684 series and provides normative content that applies to all subsequent parts.

Document History

20684-1
April 1, 2021
Intelligent transport systems — Roadside modules SNMP data interface — Part 1: Overview
Field devices are a key component in intelligent transport systems (ITS). Field devices include traffic signals, message signs, weather stations, traffic sensors, roadside equipment for connected ITS...

References

Advertisement