DSF/PREN ISO 28921-1

Industrial valves – Isolating valves for low-temperature applications – Part 1: Design, manufacturing and production testing (ISO/DIS 28921-1:2021)

inactive
Organization: DS
Status: inactive
Page Count: 33
ICS Code (Valves in general): 23.060.01
scope:

This document specifies requirements for design, dimensions, material, fabrication and production testing of gate, globe, ball/plug and butterfly valve design types used as isolation valves and check valves for low-temperature applications. This document covers isolation valves for use in low and cryogenic temperature service where the design low-temperature service is -50 °C down to -196 °C. This document does not apply to valves for cryogenic services, designed in accordance with ISO 21011, used with cryogenic vessels. Where the requirements of this document vary from those given in the valve product standards, the requirements of this document apply. This document covers valves with body, bonnet, bonnet extension or cover made of metallic materials. It covers valves of nominal sizes DN: 10; 15; 20; 25; 32; 40; 50; 65; 80; 100; 125; 150; 200; 250; 300; 350; 400; 450; 500; 600; 650; 700; 750; 800; 850; 900; 950; 1 000; 1 050; 1 200; 1 350; 1 400; 1 500; 1 600; 1 650; 1 800. corresponding to nominal pipe sizes NPS: 3/8; 1/2; 3/4; 1; 11/4; 11/2; 2; 21/2; 3; 4; 5; 6; 8; 10; 12; 14; 16; 18; 20; 24; 26; 28; 30; 32; 34; 36; 38; 40; 42; 48; 54; 56; 60; 64; 66; 72, and applies to pressure designations: - PN 16; 25; 40; 100; 160; 250; 400; - Class 150; 300; 600; 800; 900; 1 500; 2 500. NOTE - Not all type and size combination are available in all pressure ratings. This document excludes testing for safety valves and control valves.

Document History

May 30, 2022
Industrial valves – Isolating valves for low-temperature applications – Part 1: Design, manufacturing and production testing (ISO 28921-1:2022)
This document specifies requirements for design, dimensions, material, fabrication and production testing of gate, globe, ball/plug and butterfly valve design types used as isolation valves and check...
February 21, 2017
Industrial valves – Isolating valves for low-temperature applications – Part 1: Design, manufacturing and production testing (ISO 28921-1:2013)
ISO 28921-1:2013 specifies requirements for design, dimensions, material, fabrication and production testing of isolation valves for low-temperature applications. It applies to gate, globe, check,...
DSF/PREN ISO 28921-1
Industrial valves – Isolating valves for low-temperature applications – Part 1: Design, manufacturing and production testing (ISO/DIS 28921-1:2021)
This document specifies requirements for design, dimensions, material, fabrication and production testing of gate, globe, ball/plug and butterfly valve design types used as isolation valves and check...
Advertisement