DS/EN ISO 16181-1
Footwear – Critical substances potentially present in footwear and footwear components – Part 1: Determination of phthalate with solvent extraction (ISO 16181-1:2021)
active, Most Current
| Organization: | DS |
| Publication Date: | 20 April 2021 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Footwear): | 61.060 |
scope:
This Technical Specification specifies a test method to determine the presence of phthalate compounds. This test method is applicable to all types of footwear materials. NOTE 1 - This test method can also be used to determine plasticizers other than those listed in 3.2, subject to validation. NOTE 2 - ISO/TR 16178 defines which materials are concerned by this determination.
Document History
DS/EN ISO 16181-1
April 20, 2021
Footwear – Critical substances potentially present in footwear and footwear components – Part 1: Determination of phthalate with solvent extraction (ISO 16181-1:2021)
This Technical Specification specifies a test method to determine the presence of phthalate compounds. This test method is applicable to all types of footwear materials. NOTE 1 – This test method can...
Footwear – Critical substances potentially present in footwear and footwear components – Part 1: Determination of phthalate with solvent extraction (ISO/DIS 16181-1:2019)
This Technical Specification specifies a test method to determine the presence of phthalate compounds. This test method is applicable to all types of footwear materials. NOTE 1 – This test method can...