DS/CEN ISO/TS 11665-12

Measurement of radioactivity in the environment – Air: radon-222 – Part 12: Determination of the diffusion coefficient in waterproof materials: membrane one-side activity concentration measurement method (ISO/TS 11665-12:2018)

active, Most Current
Organization: DS
Publication Date: 19 April 2021
Status: active
Page Count: 40
ICS Code (Air quality in general): 13.040.01
ICS Code (Radiation measurements): 17.240
scope:

This document specifies the method intended for assessing the radon diffusion coefficient in waterproofing materials such as bitumen or polymeric membranes, coatings or paints, as well as assumptions and boundary conditions which will be met during the test. The test method described in this document allows to estimate the radon diffusion coefficient in the range of 10-5 m2/s to 10-12 m2/s[8][9] with an associated uncertainty from 10 % to 40 %.

Document History

DS/CEN ISO/TS 11665-12
April 19, 2021
Measurement of radioactivity in the environment – Air: radon-222 – Part 12: Determination of the diffusion coefficient in waterproof materials: membrane one-side activity concentration measurement method (ISO/TS 11665-12:2018)
This document specifies the method intended for assessing the radon diffusion coefficient in waterproofing materials such as bitumen or polymeric membranes, coatings or paints, as well as assumptions...
Measurement of radioactivity in the environment – Air: radon 222 – Part 12: Determination of the diffusion coefficient in waterproof materials: membrane one-side activity concentration measurement method (ISO/TS 11665-12:2018)
This document specifies the method intended for assessing the radon diffusion coefficient in waterproofing materials such as bitumen or polymeric membranes, coatings or paints, as well as assumptions...
Advertisement