DS/EN IEC 60068-2-13

Environmental testing – Part 2-13: Tests – Test M: Low air pressure

active, Most Current
Organization: DS
Publication Date: 19 April 2021
Status: active
Page Count: 20
ICS Code (Environmental testing): 19.040
scope:

This part of IEC 60068 specifies methods of test applicable to specimens which, during transportation, storage or in service, can be subjected to low air pressure. The object of the low air pressure test is to determine the ability of components, equipment or other articles to be used, transported or stored at low air pressure. Components, equipment or other articles to be used, transported or stored under a simultaneous combination of high or low temperature and low air pressure, where the combination is important for the stresses imposed on the articles or for the failure mechanisms, are then tested in accordance with IEC 60068-2-39.

Document History

DS/EN IEC 60068-2-13
April 19, 2021
Environmental testing – Part 2-13: Tests – Test M: Low air pressure
This part of IEC 60068 specifies methods of test applicable to specimens which, during transportation, storage or in service, can be subjected to low air pressure. The object of the low air pressure...
Environmental testing – Part 2-13: Tests – Test M: Low air pressure
This part of IEC 60068 provides methods of test applicable to specimens which, during transportation, storage or in service, can be subjected to low air pressure. The object of the low air pressure...

References

Advertisement