DS/ISO 12176-2/AMD 1
Plastics pipes and fittings – Equipment for fusion jointing polyethylene systems – Part 2: Electrofusion – AMENDMENT 1
| Organization: | DS |
| Publication Date: | 19 April 2021 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This part of ISO 12176 specifies the performance requirements for electrofusion control units for use with PE electrofusion fittings for the supply of gaseous fuels or for the conveyance of water for human consumption, including raw water prior to treatment and for the conveyance of water for general purpose or other fluids. The control units are divided into three input voltage classes: SVLV [safety, very low voltage (up to 50 V)], LV [low voltage (50 V to 250 V)] and HV [higher voltage (250 V to 400 V]. This part of ISO 12176 is applicable to electrofusion control units designed for use in the construction of joints between polyethylene (PE) pipes and fittings conforming to ISO standards for the supply of gaseous fuels or for the conveyance of water, where the normal operating temperature of the control unit is in the range of -10 °C to + 40 °C. If temperatures outside this range are expected, suitable operating limits will have to be agreed between manufacturer and purchaser. This part of ISO 12176 is applicable to control units with current or voltage control for fitting systems based on standard resistance wire heating technology.
Document History