DSF/ISO/DIS 24194

Solar energy – Collector fields – Check of performance

pending, Most Current
Organization: DS
Status: pending
Page Count: 37
ICS Code (Solar energy engineering): 27.160
scope:

This document specifies two procedures to verify the performance of solar thermal collector fields. The collectors in the fields can be glazed flat plate collectors, evacuated tube collectors and/or tracking, concentrating collectors. The check can be done on the thermal power output of the collector field - this is described in the main part of the document. The check also be done on the daily yield of the collector field - this is described in informative annex. The document specifies for the two procedures how to compare a measured output with a calculated one. The document applies for all sizes of collector fields.

Document History

DSF/ISO/DIS 24194
Solar energy – Collector fields – Check of performance
This document specifies two procedures to verify the performance of solar thermal collector fields. The collectors in the fields can be glazed flat plate collectors, evacuated tube collectors and/or...
Advertisement