DSF/PREN IEC 62604-2

Surface acoustic wave (SAW) and bulk acoustic wave (BAW) duplexers of assessed quality – Part 2: Guidelines for the use

pending
Organization: DS
Status: pending
Page Count: 28
ICS Code (Piezoelectric devices): 31.140
scope:

This part of IEC 62604 concerns duplexers which can separate receiving signals from transmitting signals and are key components for two-way radio communications, and which are generally used in mobile phone systems compliant with CDMA systems such as N-CDMA in second generation mobile telecommunication systems (2G), W-CDMA / UMTS (3G) or LTE (4G). While in 2G systems mainly dielectric duplexers have been used, the ongoing miniaturization in 3G and 4G mobile communication systems promoted the development and application of acoustic wave duplexers due to their small size, light weight and good electrical performance. While standard surface acoustic wave (SAW) duplexers have been employed for applications with moderate requirements regarding the steepness of individual filters, applications with narrow duplex gap (e.g. Bands 2, 3, 8, 25), i.e., the frequency gap between receiving and transmitting bands, require the application of temperature-compensated (TC) SAW or bulk acoustic wave (BAW) technology, because of their better temperature characteristics and resonator Q-factors.

Document History

March 13, 2018
Surface acoustic wave (SAW) and bulk acoustic wave (BAW) duplexers of assessed quality – Part 2: Guidelines for the use
This part of IEC 62604 concerns duplexers which can separate receiving signals from transmitting signals and are key components for two-way radio communications, and which are generally used in...
DSF/PREN IEC 62604-2
Surface acoustic wave (SAW) and bulk acoustic wave (BAW) duplexers of assessed quality – Part 2: Guidelines for the use
This part of IEC 62604 concerns duplexers which can separate receiving signals from transmitting signals and are key components for two-way radio communications, and which are generally used in...
Advertisement