CEI - EN IEC 60317-62

Specifications for particular types of winding wires Part 62: Polyester glass-fibre wound, silicone resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200

active, Most Current
Organization: CEI
Publication Date: 1 March 2021
Status: active
Page Count: 20
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of polyester glass-fibre wound, silicone resin or varnish impregnated bare, grade 1 or grade 2 enamelled rectangular copper winding wires, temperature index 200. The impregnating agent is a silicone containing resin or varnish.

The range of nominal conductor dimensions covered by this document is:

- width: min. 2,0 mm max. 16,0 mm;

- thickness: min. 0,80 mm max. 5,60 mm.

NOTE For this type of wire, the heat shock test is inappropriate and therefore a heat shock temperature cannot be established. Consequently, a class based on the requirements for temperature index and heat shock temperature cannot be specified.

Document History

EN IEC 60317-62
March 1, 2021
Specifications for particular types of winding wires Part 62: Polyester glass-fibre wound, silicone resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
This part of IEC 60317 specifies the requirements of polyester glass-fibre wound, silicone resin or varnish impregnated bare, grade 1 or grade 2 enamelled rectangular copper winding wires,...
January 1, 2013
Specifications for particular types of winding wires Part 62: Polyester glass fibre wound, minimum class 200 resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
This part of IEC 60317 specifies the requirements of polyester glass fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper winding wire, temperature index 200. NOTE For...

References

Advertisement