CEN - EN ISO 6721-3

Plastics - Determination of Dynamic Mechanical Properties - Part 3: Flexural Vibration - Resonance-Curve Method

active, Most Current
Organization: CEN
Publication Date: 1 March 2021
Status: active
Page Count: 20
ICS Code (Plastics in general): 83.080.01
scope:

This document specifies a bending-vibration method based upon resonance curves for determining the flexural complex modulus Ef* of homogeneous plastics and the damping properties of laminated plastics intended for acoustic insulation, for example systems consisting of a metal sheet coated with a damping plastic layer, or sandwich systems consisting of two sheet-metal layers with an intermediate plastic layer. For many purposes, it is useful to determine these properties as a function of temperature and frequency.

Document History

EN ISO 6721-3
March 1, 2021
Plastics - Determination of Dynamic Mechanical Properties - Part 3: Flexural Vibration - Resonance-Curve Method
This document specifies a bending-vibration method based upon resonance curves for determining the flexural complex modulus Ef* of homogeneous plastics and the damping properties of laminated...
January 1, 1996
Plastics - Determination of Dynamic Mechanical Properties - Part 3: Flexural Vibration - Resonance-Curve Method
A description is not available for this item.

References

Advertisement