NEMA - ANSI/NEMA/IEC 60974-3

Arc Welding Equipment Part 3: Arc Striking and Stabilizing Devices

active, Most Current
Organization: NEMA
Publication Date: 1 January 2021
Status: active
Page Count: 30
scope:

This part of IEC 60974 specifies safety requirements for industrial and professional ARC STRIKING and ARC STABILIZING DEVICES used in arc welding and allied processes.

This document is applicable to ARC STRIKING and STABILIZING DEVICES which are stand-alone (separate from the welding equipment) or built in (housed in a single enclosure with other arc welding equipment).

NOTE 1 Typical allied processes are, for example, plasma arc cutting and arc spraying.

NOTE 2 This document does not include electromagnetic compatibility (EMC) requirements.

Document History

ANSI/NEMA/IEC 60974-3
January 1, 2021
Arc Welding Equipment Part 3: Arc Striking and Stabilizing Devices
This part of IEC 60974 specifies safety requirements for industrial and professional ARC STRIKING and ARC STABILIZING DEVICES used in arc welding and allied processes. This document is applicable to...
January 1, 2009
Arc Welding Equipment Part 3: Arc Striking and Stabilizing Devices
A description is not available for this item.

References

Advertisement