IEEE - 2777
Recommended Practice for Operation of 300 MW to 600 MW Pulverized Coal-Fired Boiler
| Organization: | IEEE |
| Publication Date: | 9 February 2021 |
| Status: | active |
| Page Count: | 74 |
scope:
This recommended practice defines the principles and procedures for start-up, normal operation, shutdown, daily operation, and maintenance during normal and emergency conditions for a 300 MW to 600 MW pulverized coal-fired boiler and its main auxiliary equipment. This recommended practice applies to 300 MW to 600 MW pulverized coal-fired boilers with a balanced draft, including natural circulation and forced circulation; subcritical and supercritical once-through boilers; tangential-fired boilers; opposed-fired boilers; and so on. For specific applications, an additional document needs to be formulated by users based on this recommended practice to cover detailed procedures or normally so-called "operation code," together with the instructions of manufacturers and the experiences derived from normal operation practice.
Document History