DIN EN 303204
Fixed Short Range Devices (SRD) in data networks - Radio equipment to be used in the 870 MHz to 876 MHz frequency range with power levels ranging up to 500 mW e.r.p. - Harmonised Standard for access to the radio spectrum (Endorsement of the English version EN 303 204 V3.1.1 (2021-03) as a German standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 May 2021 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
Document History
DIN EN 303204
May 1, 2021
Fixed Short Range Devices (SRD) in data networks - Radio equipment to be used in the 870 MHz to 876 MHz frequency range with power levels ranging up to 500 mW e.r.p. - Harmonised Standard for access to the radio spectrum (Endorsement of the English version EN 303 204 V3.1.1 (2021-03) as a German standard)
A description is not available for this item.