ITU-R - M.2150-0

Detailed specifications of the terrestrial radio interfaces of International Mobile Telecommunications-2020 (IMT-2020)

active, Most Current
Organization: ITU-R
Publication Date: 1 February 2021
Status: active
Page Count: 255
scope:

This Recommendation identifies and provides the detailed specifications of the radio interfaces for the terrestrial component of International Mobile Telecommunications-2020 (IMT-2020) and provides the detailed radio interface specifications.

These radio interface specifications detail the feature and parameters of IMT-2020. IMT-2020 enables worldwide compatibility, international roaming, and access to the services under diverse usage scenarios, including enhanced mobile broadband (eMBB), massive machine type communications (mMTC) and ultra-reliable and low latency communications (URLLC).

Document History

M.2150-0
February 1, 2021
Detailed specifications of the terrestrial radio interfaces of International Mobile Telecommunications-2020 (IMT-2020)
This Recommendation identifies and provides the detailed specifications of the radio interfaces for the terrestrial component of International Mobile Telecommunications-2020 (IMT-2020) and provides...

References

Advertisement