AWPA - A49

STANDARD FOR DETERMINATION OF HEARTWOOD IN PINES AND DOUGLAS-FIR

active, Most Current
Organization: AWPA
Publication Date: 1 January 2021
Status: active
Page Count: 3
scope:

This method is used to chemically detect the heartwood in pines and Douglas-fir, where the heartwood may be visually difficult to differentiate from the sapwood. Sapwood depth can be estimated by identifying the location of heartwood in a cross section or core sample.

Document History

A49
January 1, 2021
STANDARD FOR DETERMINATION OF HEARTWOOD IN PINES AND DOUGLAS-FIR
This method is used to chemically detect the heartwood in pines and Douglas-fir, where the heartwood may be visually difficult to differentiate from the sapwood. Sapwood depth can be estimated by...
January 1, 2015
STANDARD FOR DETERMINATION OF HEARTWOOD IN PINES AND DOUGLAS-FIR
This method is used to chemically detect the heartwood in pines and Douglas-fir, where the heartwood may be visually difficult to differentiate from the sapwood. By identifying the location of...
A49
January 1, 2010
STANDARD FOR DETERMINATION OF HEARTWOOD IN PINES AND DOUGLAS-FIR
This method is used to chemically detect the heartwood in pines and Douglas-fir, where the heartwood may be visually difficult to differentiate from the sapwood. By identifying the location of...

References

Advertisement